IC RF TxRx + MCU 802.15.4, General ISM < 1GHz 6LoWPAN, Zigbee® 769MHz ~ 935MHz 44-TQFP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ATMEGA1284PR212-AU-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | ZigBee |
| Operating Frequency | 769 to 935 MHz |
| Data Rate | 1000 kbps |