Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016259-ATFS40-CU
Frequency: 15 MHz
Number of Pins: 8
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ATFS40-CUATFS40CU;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016259-ATFS40-CU |
| Product Name | OEM Parts - OEM Parts (A - B) - ATFS40-CU |