Manufacturer: Microchip Technology
Win Source Part Number: 799090-ATEVK1010A
Series: QTouch
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: 1 Button/Key
Utilized IC / Part: AT42QT1010
Sensor Type: Touch, Capacitive
Family Name: ATEVK1010A
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
AT42QT1010 QTouch™ Touch, Capacitive Sensor Evaluation Board
BOARD EVAL FOR AT42QT1010A
CAPACITIVE TOUCH CONTROLLER, EVALUATION BOARD; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Atmel; Silicon Core Number:AT42QT1010; Application Sub Type:Touch Screen Controller; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 799090-ATEVK1010A | ATEVK1010A-ND | ATEVK1010A | 68T2352 |
| Product Name | Evaluation Boards - Sensors - ATEVK1010A | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Capacitive Touch Controller, Evaluation Board; Kit Application Type Microchip |
| Category | Developement Board | Developement Board | Developement Board |