Win Source Part Number: 1342684-ATCRYPTOAUTH
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: CryptoAuthentication
Type: Interface
Package: Box
Standard Package: 1
Function: Anti Tamper and Security
Supplied Contents: Board(s)
Utilized IC / Part: ATAES132, ATECC108, ATSHA204
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Product Status: Obsolete
ATAES132, ATECC108, ATSHA204 Anti Tamper and Security Interface Evaluation Board
ADD-ON BOARD, CRYPTOAUTHENTICATION
CRYPTOAUTHXPLAINED
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342684-ATCRYPTOAUTHXPLAINED | ATCRYPTOAUTHXPLAINED-ND | 27X8475 | ATCRYPTOAUTHXPLAINED |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Add-On Board, Cryptoauthenticationxplained; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |