BLUETOOTH MODULE, V4.1, -93DBM; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:4.3V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 45AC6333 |
| Product Name | Bluetooth Module, V4.1, -93Dbm; Bluetooth Version Microchip |