Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ATAVRXPLAIN

Description
Win Source Part Number: 1377886-ATAVRXPLAIN Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 55 pct. Type: MCU 16-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AVR® ATxmega Package: Box Product Status: Obsolete Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: AVR Utilized IC / Part: ATxmega128A1 Platform: XMEGA-A1 Xplained Contents: Board(s) Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1377886-ATAVRXPLAIN Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 55 pct. Type: MCU 16-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AVR® ATxmega Package: Box Product Status: Obsolete Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: AVR Utilized IC / Part: ATxmega128A1 Platform: XMEGA-A1 Xplained Contents: Board(s) Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1377886-ATAVRXPLAIN - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1377886-ATAVRXPLAIN
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1377886-ATAVRXPLAIN
Win Source Part Number: 1377886-ATAVRXPLAIN Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 55 pct. Type: MCU 16-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AVR® ATxmega Package: Box Product Status: Obsolete Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: AVR Utilized IC / Part: ATxmega128A1 Platform: XMEGA-A1 Xplained Contents: Board(s) Board Type: Evaluation Platform

Win Source Part Number: 1377886-ATAVRXPLAIN
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 55 pct.
Type: MCU 16-Bit
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: AVR® ATxmega
Package: Box
Product Status: Obsolete
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: AVR
Utilized IC / Part: ATxmega128A1
Platform: XMEGA-A1 Xplained
Contents: Board(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - ATAVRXPLAIN-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
ATAVRXPLAIN-ND
Embedded MCU, DSP Evaluation Boards ATAVRXPLAIN-ND
ATxmega128A1 XMEGA-A1 Xplained AVR® ATxmega AVR MCU 16-Bit Embedded Evaluation Board

ATxmega128A1 XMEGA-A1 Xplained AVR® ATxmega AVR MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Avr, Temp, Light Sensor, Audio Amp, Evaluation Kit; Silicon Manufacturer Microchip - 68T2094 - Newark, An Avnet Company
Chicago, IL, United States
Avr, Temp, Light Sensor, Audio Amp, Evaluation Kit; Silicon Manufacturer Microchip
68T2094
Avr, Temp, Light Sensor, Audio Amp, Evaluation Kit; Silicon Manufacturer Microchip 68T2094
AVR, TEMP, LIGHT SENSOR, AUDIO AMP, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:XME GA; Silicon Core Number:ATxmega128A1; Product Range:- RoHS Compliant: Yes

AVR, TEMP, LIGHT SENSOR, AUDIO AMP, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:XMEGA; Silicon Core Number:ATxmega128A1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATAVRXPLAIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATAVRXPLAIN
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATAVRXPLAIN
XMEGA-A1 XPLAINED ATXMEGA128A1

XMEGA-A1 XPLAINED ATXMEGA128A1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1377886-ATAVRXPLAIN ATAVRXPLAIN-ND 68T2094 ATAVRXPLAIN
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Avr, Temp, Light Sensor, Audio Amp, Evaluation Kit; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB,XMP-5075-X,CB518 - TB-25 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2305148 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details