Win Source Part Number: 1342546-ATAVRTS2080A
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: QTouch™
Package: Box
Standard Package: 1
Interface: Application Programming Interface (API)
Supplied Contents: Board(s)
Sensing Range: 1 Rotor, 1 Slider, and 2 Buttons/Keys
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATmega88
Sensor Type: Touch, Capacitive
Voltage - Supply: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete
KIT QTOUCH W/SW ATMEGA88
Development Boards & Kits - AVR ATmega88 QTouch QTch kit w/SW librar
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342546-ATAVRTS2080A | ATAVRTS2080A | ATAVRTS2080A |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Development Boards & Kits - AVR |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |