Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ATAVRQTOUCHX

Description
Win Source Part Number: 1342519-ATAVRQTOUCHX Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Sensing Range: 1 Slider, 1 Wheel, 2 Buttons Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT90USB1287, ATxmega128A1 Sensor Type: Touch, Capacitive Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342519-ATAVRQTOUCHX Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Sensing Range: 1 Slider, 1 Wheel, 2 Buttons Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT90USB1287, ATxmega128A1 Sensor Type: Touch, Capacitive Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1342519-ATAVRQTOUCHX - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1342519-ATAVRQTOUCHX
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1342519-ATAVRQTOUCHX
Win Source Part Number: 1342519-ATAVRQTOUCHX Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Sensing Range: 1 Slider, 1 Wheel, 2 Buttons Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT90USB1287, ATxmega128A1 Sensor Type: Touch, Capacitive Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342519-ATAVRQTOUCHX
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: QTouch™
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s)
Sensing Range: 1 Slider, 1 Wheel, 2 Buttons
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: AT90USB1287, ATxmega128A1
Sensor Type: Touch, Capacitive
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - ATAVRQTOUCHX-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
ATAVRQTOUCHX-ND
Sensor Evaluation Boards ATAVRQTOUCHX-ND
AT90USB1287, ATxmega128A1 QTouch™ Touch, Capacitive Sensor Evaluation Board

AT90USB1287, ATxmega128A1 QTouch™ Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ATAVRQTOUCHX - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ATAVRQTOUCHX
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ATAVRQTOUCHX
BOARD EVAL CAPACITIVE TOUCH

BOARD EVAL CAPACITIVE TOUCH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342519-ATAVRQTOUCHX ATAVRQTOUCHX-ND ATAVRQTOUCHX
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - WPP109B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,GVA-91+(869 MHZ), DF782,50 - TB-753+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942923 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details