Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits ATAVRFBKIT

Description
AT90PWM2, AT90PWM3 Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
AT90PWM2, AT90PWM3 Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - ATAVRFBKIT-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATAVRFBKIT-ND
Evaluation and Demonstration Boards and Kits ATAVRFBKIT-ND
AT90PWM2, AT90PWM3 Ballast Control Opto/Lighting Evaluation Board

AT90PWM2, AT90PWM3 Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ATAVRFBKIT - 769154-ATAVRFBKIT - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ATAVRFBKIT
769154-ATAVRFBKIT
Evaluation and Demonstration Boards and Kits - ATAVRFBKIT 769154-ATAVRFBKIT
Manufacturer: Microchip Technology Win Source Part Number: 769154-ATAVRFBKIT Series: AVR Main Purpose: Lighting, Ballast Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 18W, Up to 2 Type T8 Lamps, Dimmable, Auto Detect of Swiss or DALI Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT90PWM2, AT90PWM3 Secondary Attributes: Power Factor Corrected (PFC), 90 to 265 VAC, 90 to 370 VDC Family Name: ATAVRFBKIT Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: France, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769154-ATAVRFBKIT
Series: AVR
Main Purpose: Lighting, Ballast Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 18W, Up to 2 Type T8 Lamps, Dimmable, Auto Detect of Swiss or DALI
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: AT90PWM2, AT90PWM3
Secondary Attributes: Power Factor Corrected (PFC), 90 to 265 VAC, 90 to 370 VDC
Family Name: ATAVRFBKIT
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: France, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATAVRFBKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATAVRFBKIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATAVRFBKIT
KIT DEMO BALLAST FOR AT90PWM2

KIT DEMO BALLAST FOR AT90PWM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATAVRFBKIT-ND 769154-ATAVRFBKIT ATAVRFBKIT
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - ATAVRFBKIT Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-252LN+,DL1721,50 OHM - TB-759+ - Mini-Circuits
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864032 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details