Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ATAVRDB101

Description
Win Source Part Number: 1342527-ATAVRDB101 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: AVR® Type: Display Package: Box Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATmega1281 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342527-ATAVRDB101 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: AVR® Type: Display Package: Box Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATmega1281 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342527-ATAVRDB101 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342527-ATAVRDB101
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342527-ATAVRDB101
Win Source Part Number: 1342527-ATAVRDB101 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: AVR® Type: Display Package: Box Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATmega1281 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342527-ATAVRDB101
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: AVR®
Type: Display
Package: Box
Standard Package: 1
Function: LCD Controller
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATmega1281
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ATAVRDB101-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATAVRDB101-ND
Evaluation and Demonstration Boards and Kits ATAVRDB101-ND
ATmega1281 LCD Controller Display Evaluation Board

ATmega1281 LCD Controller Display Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATAVRDB101 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATAVRDB101
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATAVRDB101
MODULE DISPLAY LCD/RGB BACKLIGHT

MODULE DISPLAY LCD/RGB BACKLIGHT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342527-ATAVRDB101 ATAVRDB101-ND ATAVRDB101
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010713 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details