Microchip Technology, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ATAK5750-60-S

Description
Win Source Part Number: 1342675-ATAK5750-60- S Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342675-ATAK5750-60- S Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342675-ATAK5750-60-S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342675-ATAK5750-60-S
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342675-ATAK5750-60-S
Win Source Part Number: 1342675-ATAK5750-60- S Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342675-ATAK5750-60-S
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: SmartRF®
Type: Transmitter
Package: Bulk
For Use With/Related Products: T5750, ATA5760 @ 868MHz, SAW Filter
Standard Package: 1
Frequency: 868.3MHz
Supplied Contents: Board(s) , Accessories
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342675-ATAK5750-60-S
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
TB,JSW2-33HDR-75+,MT1818,F - TB-723H-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details