Microchip Technology, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ATAK5750-60-N

Description
Win Source Part Number: 1342505-ATAK5750-60- N Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, no SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342505-ATAK5750-60- N Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, no SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342505-ATAK5750-60-N - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342505-ATAK5750-60-N
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342505-ATAK5750-60-N
Win Source Part Number: 1342505-ATAK5750-60- N Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: SmartRF® Type: Transmitter Package: Bulk For Use With/Related Products: T5750, ATA5760 @ 868MHz, no SAW Filter Standard Package: 1 Frequency: 868.3MHz Supplied Contents: Board(s) , Accessories ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342505-ATAK5750-60-N
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: SmartRF®
Type: Transmitter
Package: Bulk
For Use With/Related Products: T5750, ATA5760 @ 868MHz, no SAW Filter
Standard Package: 1
Frequency: 868.3MHz
Supplied Contents: Board(s) , Accessories
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - ATAK5750-60-N-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
ATAK5750-60-N-ND
RF, RFID, Wireless Evaluation Boards ATAK5750-60-N-ND
T5750, ATA5760 @ 868MHz, no SAW Filter SmartRF® Transmitter Evaluation Board

T5750, ATA5760 @ 868MHz, no SAW Filter SmartRF® Transmitter Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATAK5750-60-N - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATAK5750-60-N
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATAK5750-60-N
KIT RF DESIGN T5750/T5760 868MHZ

KIT RF DESIGN T5750/T5760 868MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342505-ATAK5750-60-N ATAK5750-60-N-ND ATAK5750-60-N
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,ADC,CD542,HZ - TB-32 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743236 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details