Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits - ATAK43001-V1 ATAK43001-V1

Description
Manufacturer: Microchip Technology Win Source Part Number: 769136-ATAK43001-V1 Main Purpose: Interface, LIN + MCU Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: LIN SiP (System-in-Package) with LIN Transceiver, AVR ATtiny167 with 16K Memory Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA664251 Family Name: ATAK43001 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769136-ATAK43001-V1 Main Purpose: Interface, LIN + MCU Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: LIN SiP (System-in-Package) with LIN Transceiver, AVR ATtiny167 with 16K Memory Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA664251 Family Name: ATAK43001 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - ATAK43001-V1 - 769136-ATAK43001-V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ATAK43001-V1
769136-ATAK43001-V1
Evaluation and Demonstration Boards and Kits - ATAK43001-V1 769136-ATAK43001-V1
Manufacturer: Microchip Technology Win Source Part Number: 769136-ATAK43001-V1 Main Purpose: Interface, LIN + MCU Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: LIN SiP (System-in-Package) with LIN Transceiver, AVR ATtiny167 with 16K Memory Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA664251 Family Name: ATAK43001 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769136-ATAK43001-V1
Main Purpose: Interface, LIN + MCU
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: LIN SiP (System-in-Package) with LIN Transceiver, AVR ATtiny167 with 16K Memory
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATA664251
Family Name: ATAK43001
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ATAK43001-V1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATAK43001-V1-ND
Evaluation and Demonstration Boards and Kits ATAK43001-V1-ND
ATA664251 LIN + MCU Interface Evaluation Board

ATA664251 LIN + MCU Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATAK43001-V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATAK43001-V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATAK43001-V1
ATA664251 EVAL KIT

ATA664251 EVAL KIT

Supplier's Site
Dev Board, Lin-Bus Node App; Silicon Manufacturer Microchip - 55W5842 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Lin-Bus Node App; Silicon Manufacturer Microchip
55W5842
Dev Board, Lin-Bus Node App; Silicon Manufacturer Microchip 55W5842
DEV BOARD, LIN-BUS NODE APP; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATA66; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATA664251; Product Range:- RoHS Compliant: Yes

DEV BOARD, LIN-BUS NODE APP; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATA66; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATA664251; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 769136-ATAK43001-V1 ATAK43001-V1-ND ATAK43001-V1 55W5842
Product Name Evaluation and Demonstration Boards and Kits - ATAK43001-V1 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Dev Board, Lin-Bus Node App; Silicon Manufacturer Microchip
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-013025-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
TB,JSW6-23DR-75+,99-01-1817.F - TB-722-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2473230 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth
Ports Wireless
View Details