Microchip Technology, Inc. RF Receivers ATA8205P6C-TKQY

Description
- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA8205P6C-TKQYTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA8205P6C-TKQYTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 868 MHz
Data Rate 10 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers