Microchip Technology, Inc. RF Receivers ATA8204P3C-TKQY

Description
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA8204P3C-TKQYTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA8204P3C-TKQYTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 433 MHz
Data Rate 10 kbps
Unlock Full Specs
to access all available technical data

Similar Products

10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-212006-01 - CYBLE-212006-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32BJC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4751-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details