Microchip Technology, Inc. RF Receivers ATA8202C-PXQW-1

Description
- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA8202C-PXQW-1TR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet
RF Receivers ATA8202C-PXQW-1
RF RECEIVER UHF 433MHZ 24VQFN

RF RECEIVER UHF 433MHZ 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATA8202C-PXQW-1TR-ND ATA8202C-PXQW-1
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 433 MHz
Data Rate 20 kbps 20 kbps
Bias Current 6.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4688-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details
CC2591 2.4 GHz Range Extender - CC2591RGVR - Texas Instruments
Specs
Features RoHS
View Details
4 suppliers