Microchip Technology, Inc. RF Evaluation and Development Kits, Boards - ATA8202-EK ATA8202-EK

Description
Manufacturer: Microchip Technology Win Source Part Number: 769147-ATA8202-EK Type: Receiver, ASK/FSK For Use With/Related Products: ATA8202 Frequency: 433MHz ~ 435MHz Supplied Contents: Board Family Name: ATA8202-EK Categories: RF/IF and RFID Introduction Date: May 02, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769147-ATA8202-EK Type: Receiver, ASK/FSK For Use With/Related Products: ATA8202 Frequency: 433MHz ~ 435MHz Supplied Contents: Board Family Name: ATA8202-EK Categories: RF/IF and RFID Introduction Date: May 02, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - ATA8202-EK - 769147-ATA8202-EK - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - ATA8202-EK
769147-ATA8202-EK
RF Evaluation and Development Kits, Boards - ATA8202-EK 769147-ATA8202-EK
Manufacturer: Microchip Technology Win Source Part Number: 769147-ATA8202-EK Type: Receiver, ASK/FSK For Use With/Related Products: ATA8202 Frequency: 433MHz ~ 435MHz Supplied Contents: Board Family Name: ATA8202-EK Categories: RF/IF and RFID Introduction Date: May 02, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769147-ATA8202-EK
Type: Receiver, ASK/FSK
For Use With/Related Products: ATA8202
Frequency: 433MHz ~ 435MHz
Supplied Contents: Board
Family Name: ATA8202-EK
Categories: RF/IF and RFID
Introduction Date: May 02, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Development Boards & Kits - Wireless - ATA8202-EK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Wireless
ATA8202-EK
Development Boards & Kits - Wireless ATA8202-EK
Development Boards & Kits - Wireless Flexible RF-Receiver Board 433MHz

Development Boards & Kits - Wireless Flexible RF-Receiver Board 433MHz

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATA8202-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATA8202-EK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATA8202-EK
BOARD RF RCVR FLEXIBLE 433MHZ

BOARD RF RCVR FLEXIBLE 433MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 769147-ATA8202-EK ATA8202-EK ATA8202-EK
Product Name RF Evaluation and Development Kits, Boards - ATA8202-EK Development Boards & Kits - Wireless Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-33,DF782,50 OHM / RoHS - TB-409-33+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
HMI Development Tools - 1743257 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details