12V 3-Phase DC Motor Gate Driver Chip
42V 3-PHASE MOTOR DRIVER WITH 5V
42V 3-PHASE MOTOR DRIVER WITH 5V
42V 3-PHASE MOTOR DRIVER WITH 5V
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers |
| Product Number | 352276 | 150-ATA6847T-5050E/NHXTR-ND |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers |
| Product | MCU | |
| Motor / System | DC Brushless; Brushless | DC Brushless |
| Configuration | PCB Mount | 40-VFQFN Exposed Pad |
| DC Input | 42 volts | 3 to 42 volts |