Microchip Technology, Inc. 5.25V 32V Motor Driver IC ATA6844-PLQW-1

Description
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6844-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6844-PLQW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6844-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6844-PLQW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V 32V Motor Driver IC
744-ATA6844-PLQW-1
5.25V 32V Motor Driver IC 744-ATA6844-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6844-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6844-PLQW-1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6844-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6844-PLQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Motor Type - AC, DC: Brushless DC (BLDC) Function: Controller - Commutation, Direction Management Output Configuration: Pre-Driver - Half Bridge (3) Technology: Power MOSFET Applications: Automotive

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Motor Type - AC, DC: Brushless DC (BLDC)
Function: Controller - Commutation, Direction Management
Output Configuration: Pre-Driver - Half Bridge (3)
Technology: Power MOSFET
Applications: Automotive

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - ATA6844-PLQW-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
ATA6844-PLQW-1
PMIC - Motor Drivers, Controllers ATA6844-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN

IC MOTOR DRIVER 5.25V-32V 48QFN

Supplier's Site Datasheet
Motor Drivers, Controllers - ATA6844-PLQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ATA6844-PLQW-1
Motor Drivers, Controllers ATA6844-PLQW-1
Motor Driver Power MOSFET LIN 48-QFN (7x7)

Motor Driver Power MOSFET LIN 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - ATA6844-PLQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
ATA6844-PLQW-1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers ATA6844-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN

IC MOTOR DRIVER 5.25V-32V 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-ATA6844-PLQW-1 ATA6844-PLQW-1 ATA6844-PLQW-1 ATA6844-PLQW-1
Product Name 5.25V 32V Motor Driver IC Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus LIN
Unlock Full Specs
to access all available technical data