Microchip Technology, Inc. 5.25V 32V Motor Driver IC ATA6843-PLQW

Description
IC MOTOR DRIVER 5.25V-32V 48VQFN Product overview: ATA6843-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5.25V-32V 48VQFN Product overview: ATA6843-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.25V 32V Motor Driver IC - 744-ATA6843-PLQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V 32V Motor Driver IC
744-ATA6843-PLQW
5.25V 32V Motor Driver IC 744-ATA6843-PLQW
IC MOTOR DRIVER 5.25V-32V 48VQFN Product overview: ATA6843-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.25V-32V 48VQFN Product overview: ATA6843-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - ATA6843-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
ATA6843-PLQWTR-ND
Motor Drivers, Controllers ATA6843-PLQWTR-ND
Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - ATA6843-PLQW - 862284-ATA6843-PLQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ATA6843-PLQW
862284-ATA6843-PLQW
PMIC - PMIC - Motor Drivers, Controllers - ATA6843-PLQW 862284-ATA6843-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 862284-ATA6843-PLQW Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver Power MOSFET LIN 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6843 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6843-PLQW-ND, ATA6843-PLQWTR, ATA6843PLQW, ATA6843-PLQWDKR, ATA6843-PLQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862284-ATA6843-PLQW
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver Power MOSFET LIN 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6843
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6843-PLQW-ND, ATA6843-PLQWTR, ATA6843PLQW, ATA6843-PLQWDKR, ATA6843-PLQWCT

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - ATA6843-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
ATA6843-PLQW
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers ATA6843-PLQW
IC MOTOR DRIVER 5.25V-32V 48VQFN

IC MOTOR DRIVER 5.25V-32V 48VQFN

Supplier's Site
Motor Drivers, Controllers - ATA6843-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ATA6843-PLQW
Motor Drivers, Controllers ATA6843-PLQW
Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Buy Now Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
ATA6843-PLQW
PMIC - Motor Drivers, Controllers ATA6843-PLQW
IC MOTOR DRIVER 5.25V-32V 48VQFN

IC MOTOR DRIVER 5.25V-32V 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motor Controllers Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-ATA6843-PLQW ATA6843-PLQWTR-ND 862284-ATA6843-PLQW ATA6843-PLQW ATA6843-PLQW ATA6843-PLQW
Product Name 5.25V 32V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - ATA6843-PLQW Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus LIN
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 32 volts 5 to 32 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details