Microchip Technology, Inc. 5.25V 32V Motor Driver IC ATA6843-PLQW-1

Description
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6843-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6843-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V 32V Motor Driver IC
744-ATA6843-PLQW-1
5.25V 32V Motor Driver IC 744-ATA6843-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6843-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW-1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.25V-32V 48QFN Product overview: ATA6843-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.25V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6843-PLQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1353091-ATA6843-PLQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1353091-ATA6843-PLQW-1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1353091-ATA6843-PLQW-1
Win Source Part Number: 1353091-ATA6843-PLQW -1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Base Product Number: ATA6843 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller - Commutation, Direction Management Voltage - Supply: 5.25V ~ 32V Output Configuration: Pre-Driver - Half Bridge (3) Interface: LIN Motor Type - AC, DC: Brushless DC (BLDC)

Win Source Part Number: 1353091-ATA6843-PLQW-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Base Product Number: ATA6843
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 5.25V ~ 32V
Output Configuration: Pre-Driver - Half Bridge (3)
Interface: LIN
Motor Type - AC, DC: Brushless DC (BLDC)

Buy Now Datasheet
Motor Drivers, Controllers - ATA6843-PLQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ATA6843-PLQW-1
Motor Drivers, Controllers ATA6843-PLQW-1
Motor Driver Power MOSFET LIN 48-QFN (7x7)

Motor Driver Power MOSFET LIN 48-QFN (7x7)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - ATA6843-PLQW-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
ATA6843-PLQW-1
PMIC - Motor Drivers, Controllers ATA6843-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN

IC MOTOR DRIVER 5.25V-32V 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - ATA6843-PLQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
ATA6843-PLQW-1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers ATA6843-PLQW-1
IC MOTOR DRIVER 5.25V-32V 48QFN

IC MOTOR DRIVER 5.25V-32V 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-ATA6843-PLQW-1 1353091-ATA6843-PLQW-1 ATA6843-PLQW-1 ATA6843-PLQW-1 ATA6843-PLQW-1
Product Name 5.25V 32V Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus LIN
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 32 volts 5 to 32 volts
Unlock Full Specs
to access all available technical data