Microchip Technology, Inc. Hex Half-bridge Driver with SPI Control ATA6838C

Description
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 950mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors, capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 950-mA output current Very low total quiescent current IS < 2μA in standby mode Outputs short-circuit protected Over temperature pre-warning and protection Under voltage protection Various diagnosis functions such as shorted output, open load, over temperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency QFN24 5mm x 5mm power package
Datasheet
Description
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 950mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors, capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 950-mA output current Very low total quiescent current IS < 2μA in standby mode Outputs short-circuit protected Over temperature pre-warning and protection Under voltage protection Various diagnosis functions such as shorted output, open load, over temperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency QFN24 5mm x 5mm power package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Half-bridge Driver with SPI Control - ATA6838C - Microchip Technology, Inc.
Chandler, AZ, United States
Hex Half-bridge Driver with SPI Control
ATA6838C
Hex Half-bridge Driver with SPI Control ATA6838C
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 950mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors, capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 950-mA output current Very low total quiescent current IS < 2μA in standby mode Outputs short-circuit protected Over temperature pre-warning and protection Under voltage protection Various diagnosis functions such as shorted output, open load, over temperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency QFN24 5mm x 5mm power package

A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 950mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors.

Additional Features

    • Six half-bridge outputs formed by six high-side and six low-side drivers
    • Capable of switching all kinds of loads (such as DC motors, bulbs, resistors, capacitors and inductors)
    • RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C
    • Up to 950-mA output current
    • Very low total quiescent current IS < 2μA in standby mode
    • Outputs short-circuit protected
    • Over temperature pre-warning and protection
    • Under voltage protection
    • Various diagnosis functions such as shorted output, open load, over temperature and power supply fail
    • Serial data interface
    • Operation voltage up to 40V
    • Daisy chaining possible
    • Serial interface 5V compatible, up to 2MHz clock frequency
    • QFN24 5mm x 5mm power package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number ATA6838C
Product Name Hex Half-bridge Driver with SPI Control
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 2EDL8024G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 20 volts
View Details