Manufacturer: Microchip Technology
Win Source Part Number: 862283-ATA6838C-PXQW
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI 24-QFN (5x5)
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6838C
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6838CPXQW, ATA6838C-PXQW-ND, ATA6838C-PXQWTR, ATA6838C-PXQWCT, ATA6838C-PXQWDKR
IC MOTOR DRVR 4.75V-5.25V 24QFN Product overview: ATA6838C-PXQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6838C-PXQW can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 24-QFN (5x5)
Motor Driver Power MOSFET SPI 24-QFN (5x5)
IC MOTOR DRVR 4.75V-5.25V 24QFN
IC MOTOR DRVR 4.75V-5.25V 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 862283-ATA6838C-PXQW | 744-ATA6838C-PXQW | ATA6838C-PXQWTR-ND | ATA6838C-PXQW | ATA6838C-PXQW | ATA6838C-PXQW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ATA6838C-PXQW | 4.75V 5.25V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| PC-Based Bus | SPI | |||||
| DC Input | 5 volts | 5 to 5 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VQFN Exposed Pad |