Microchip Technology, Inc. Hex Half-bridge Driver with SPI Control ATA6836C

Description
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 650mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors,capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 650-mA output current Very low quiescent current IVS < 2μA in standby mode Outputs short-circuit protected Overtemperature prewarning and protection Undervoltage protection Various diagnosis functions such as shorted output, open load, overtemperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency SO28 or QFN24 power package
Description
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 650mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors,capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 650-mA output current Very low quiescent current IVS < 2μA in standby mode Outputs short-circuit protected Overtemperature prewarning and protection Undervoltage protection Various diagnosis functions such as shorted output, open load, overtemperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency SO28 or QFN24 power package
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA6836C is a hex half-bridge driver designed for automotive and industrial applications, capable of controlling up to six different loads through a microcontroller. It features six high-side and six low-side drivers, each supporting output currents of up to 650 mA. The device operates with a maximum voltage of 40V and has a low quiescent current of less than 2 µA in standby mode. Protection mechanisms include short-circuit protection, overtemperature prewarning, and undervoltage protection, along with diagnostic functions for shorted outputs, open loads, and power supply failures. The serial data interface is 5V compatible and supports clock frequencies up to 2 MHz, allowing for daisy chaining of multiple devices. The ATA6836C is available in SO28 or QFN24 packages, making it suitable for various applications requiring reliable load switching.

Datasheet Summary
Powered by GS/AI

The ATA6836C is a hex half-bridge driver designed for automotive and industrial applications, capable of controlling up to six different loads through a microcontroller. It features six high-side and six low-side drivers, each supporting output currents of up to 650 mA. The device operates with a maximum voltage of 40V and has a low quiescent current of less than 2 µA in standby mode. Protection mechanisms include short-circuit protection, overtemperature prewarning, and undervoltage protection, along with diagnostic functions for shorted outputs, open loads, and power supply failures. The serial data interface is 5V compatible and supports clock frequencies up to 2 MHz, allowing for daisy chaining of multiple devices. The ATA6836C is available in SO28 or QFN24 packages, making it suitable for various applications requiring reliable load switching.

Suppliers

Company
Product
Description
Supplier Links
Hex Half-bridge Driver with SPI Control - ATA6836C - Microchip Technology, Inc.
Chandler, AZ, United States
Hex Half-bridge Driver with SPI Control
ATA6836C
Hex Half-bridge Driver with SPI Control ATA6836C
A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 650mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors. Additional Features Six half-bridge outputs formed by six high-side and six low-side drivers Capable of switching all kinds of loads (such as DC motors, bulbs, resistors,capacitors and inductors) RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C Up to 650-mA output current Very low quiescent current IVS < 2μA in standby mode Outputs short-circuit protected Overtemperature prewarning and protection Undervoltage protection Various diagnosis functions such as shorted output, open load, overtemperature and power supply fail Serial data interface Operation voltage up to 40V Daisy chaining possible Serial interface 5V compatible, up to 2MHz clock frequency SO28 or QFN24 power package

A fully protected hex half-bridge driver controlling up to six different loads by microcontroller in automotive and industrial applications. It is designed in smart power SOI technology. Each of the six high-side and six low-side drivers is capable of driving currents up to 650mA. The drivers are internally connected to form six half-bridges and can be controlled separately from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors.The IC supports the application of H-bridges to drive DC motors.

Additional Features

    • Six half-bridge outputs formed by six high-side and six low-side drivers
    • Capable of switching all kinds of loads (such as DC motors, bulbs, resistors,capacitors and inductors)
    • RDSon typically 1.0Ω at 25°C, maximum 1.8Ω at 150°C
    • Up to 650-mA output current
    • Very low quiescent current IVS < 2μA in standby mode
    • Outputs short-circuit protected
    • Overtemperature prewarning and protection
    • Undervoltage protection
    • Various diagnosis functions such as shorted output, open load, overtemperature and power supply fail
    • Serial data interface
    • Operation voltage up to 40V
    • Daisy chaining possible
    • Serial interface 5V compatible, up to 2MHz clock frequency
    • SO28 or QFN24 power package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number ATA6836C
Product Name Hex Half-bridge Driver with SPI Control
Package Type SOIC; ['SOIC', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - SI5330B-B00206-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details