Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQY-19 ATA6836C-TIQY-19

Description
Manufacturer: Microchip Technology Win Source Part Number: 809188-ATA6836C-TIQY -19 Packaging: Reel Mounting Style: SMD Features: Status Flag Applications: Bulbs, DC Motors, Resistors Technology: Power MOSFET Interface: SPI Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (6) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 1Ohm LS, 1Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: ATA6836C
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809188-ATA6836C-TIQY -19 Packaging: Reel Mounting Style: SMD Features: Status Flag Applications: Bulbs, DC Motors, Resistors Technology: Power MOSFET Interface: SPI Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (6) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 1Ohm LS, 1Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: ATA6836C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQY-19 - 809188-ATA6836C-TIQY-19 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQY-19
809188-ATA6836C-TIQY-19
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQY-19 809188-ATA6836C-TIQY-19
Manufacturer: Microchip Technology Win Source Part Number: 809188-ATA6836C-TIQY -19 Packaging: Reel Mounting Style: SMD Features: Status Flag Applications: Bulbs, DC Motors, Resistors Technology: Power MOSFET Interface: SPI Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge (6) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 1Ohm LS, 1Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Supplier Device Package: 28-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: ATA6836C

Manufacturer: Microchip Technology
Win Source Part Number: 809188-ATA6836C-TIQY-19
Packaging: Reel
Mounting Style: SMD
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Technology: Power MOSFET
Interface: SPI
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (6)
Voltage - Load: 5.5V ~ 40V
Rds On (Typ): 1Ohm LS, 1Ohm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 650mA
Supplier Device Package: 28-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: ATA6836C

Buy Now
Full, Half-Bridge (H Bridge) Drivers - ATA6836C-TIQY-19TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ATA6836C-TIQY-19TR-ND
Full, Half-Bridge (H Bridge) Drivers ATA6836C-TIQY-19TR-ND
Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ATA6836C-TIQY-19
Gate Drivers ATA6836C-TIQY-19
Gate Drivers 0,65A Hex Hal Bridge Driver

Gate Drivers 0,65A Hex Hal Bridge Driver

Buy Now Datasheet
Gate Drivers 0,65A Hex Hal Bridge Driver - 536-ATA6836C-TIQY-19 - Utmel Electronic Limited
Hong Kong, China
Gate Drivers 0,65A Hex Hal Bridge Driver
536-ATA6836C-TIQY-19
Gate Drivers 0,65A Hex Hal Bridge Driver 536-ATA6836C-TIQY-19
Gate Drivers 0,65A Hex Hal Bridge Driver

Gate Drivers 0,65A Hex Hal Bridge Driver

Supplier's Site
Full Half-Bridge Drivers - ATA6836C-TIQY-19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6836C-TIQY-19
Full Half-Bridge Drivers ATA6836C-TIQY-19
Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 809188-ATA6836C-TIQY-19 ATA6836C-TIQY-19TR-ND ATA6836C-TIQY-19 536-ATA6836C-TIQY-19 ATA6836C-TIQY-19
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQY-19 Full, Half-Bridge (H Bridge) Drivers Gate Drivers Gate Drivers 0,65A Hex Hal Bridge Driver Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 40 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295, 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Reel; Other Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6210GEUTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details
LED Drivers - AAT3195IJQ-2-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDCL1810RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details