Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQW ATA6836C-TIQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 226459-ATA6836 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 226459-ATA6836 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQW - 226459-ATA6836 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQW
226459-ATA6836
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQW 226459-ATA6836
Manufacturer: Microchip Technology Win Source Part Number: 226459-ATA6836 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 226459-ATA6836
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 650mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Full Half-Bridge Drivers - ATA6836C-TIQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6836C-TIQW
Full Half-Bridge Drivers ATA6836C-TIQW
Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - ATA6836C-TIQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
ATA6836C-TIQW
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers ATA6836C-TIQW
IC HALF BRIDGE DRIVER 650MA 28SO

IC HALF BRIDGE DRIVER 650MA 28SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 226459-ATA6836 ATA6836C-TIQW ATA6836C-TIQW
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-TIQW Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 28-SO SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330C-A00208-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC318ADLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Gate Driver ICs - 2EDN7534G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
Power Distribution Switches, Load Drivers - A6821EA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers