Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 ATA6836C-PXQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 097720-ATA6836C-PXQW -1 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Family Name: ATA6836 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 097720-ATA6836C-PXQW -1 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Family Name: ATA6836 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 - 097720-ATA6836C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1
097720-ATA6836C-PXQW-1
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 097720-ATA6836C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 097720-ATA6836C-PXQW -1 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Family Name: ATA6836 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 097720-ATA6836C-PXQW-1
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive, Capacitive, Resistive
Family Name: ATA6836
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 650mA
Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 - 1020000-ATA6836C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1
1020000-ATA6836C-PXQW-1
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 1020000-ATA6836C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1020000-ATA6836C-PXQ W-1 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Family Name: ATA6836 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 650mA Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020000-ATA6836C-PXQW-1
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive, Capacitive, Resistive
Family Name: ATA6836
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 650mA
Alternative Parts (Cross-Reference): BD63576NUX-E2; ATA6836C-TIQY-19; ATA6836C-TIQY; ATA6836C-PXQW 19;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Full Half-Bridge Drivers - ATA6836C-PXQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6836C-PXQW-1
Full Half-Bridge Drivers ATA6836C-PXQW-1
Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 24-VQFN (5x5)

Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 24-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - ATA6836C-PXQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
ATA6836C-PXQW-1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers ATA6836C-PXQW-1
IC HALF BRIDGE DRVR 650MA 24VQFN

IC HALF BRIDGE DRVR 650MA 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 097720-ATA6836C-PXQW-1 ATA6836C-PXQW-1 ATA6836C-PXQW-1
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836C-PXQW-1 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 24-VQFN (5x5) 24-VQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - DRV8305NQPHPQ1 - 1168577-DRV8305NQPHPQ1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver; Three-phase
Output Current 1.25 amps
Supply Voltage 4.4 to 45 volts
View Details
 - 74HCT125D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53304-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details