Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836-PXQW 19 ATA6836-PXQW 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020002-ATA6836-PXQW 19 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020002-ATA6836-PXQW 19 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836-PXQW 19 - 1020002-ATA6836-PXQW 19 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836-PXQW 19
1020002-ATA6836-PXQW 19
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836-PXQW 19 1020002-ATA6836-PXQW 19
Manufacturer: Microchip Technology Win Source Part Number: 1020002-ATA6836-PXQW 19 Packaging: Reel - TR Features: Status Flag Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 650mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020002-ATA6836-PXQW 19
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 650mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - ATA6836-PXQW19-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ATA6836-PXQW19-ND
Full, Half-Bridge (H Bridge) Drivers ATA6836-PXQW19-ND
Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 24-VQFN (5x5)

Half Bridge (6) Driver Bulbs, DC Motors, Resistors Power MOSFET 24-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gate Drivers Gate Drivers
Product Number 1020002-ATA6836-PXQW 19 ATA6836-PXQW19-ND
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6836-PXQW 19 Full, Half-Bridge (H Bridge) Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FNR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI53307-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Drivers, Receivers, Transceivers - A6259KLWTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Specialty Logic - 1727-2144-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details