Manufacturer: Microchip Technology
Win Source Part Number: 1019997-ATA6834C-PLQ
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6834C-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6834C-PLQW can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-18V 48VQFN
IC MOTOR DRIVER 5.5V-18V 48VQFN
Motor Driver Power MOSFET LIN 48-VQFN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1019997-ATA6834C-PLQW | 744-ATA6834C-PLQW | ATA6834C-PLQW | ATA6834C-PLQW | ATA6834C-PLQW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ATA6834C-PLQW | 5.5V 18V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 6 to 18 volts | ||||
| DC Input | 6 to 18 volts | 18 volts |