IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6834-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6834-PLQW can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149092-ATA6834-PLQW
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET LIN 48-VQFN (7x7)
Motor Driver Power MOSFET LIN 48-VQFN (7x7)
IC MOTOR DRIVER 5.5V-18V 48VQFN
IC MOTOR DRIVER 5.5V-18V 48VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ATA6834-PLQW | 1149092-ATA6834-PLQW | ATA6834-PLQWTR-ND | ATA6834-PLQW | ATA6834-PLQW | ATA6834-PLQW |
| Product Name | 5.5V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ATA6834-PLQW | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | LIN | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 200 C (-40 to 392 F) | -40 to 200 C (-40 to 392 F) | -40 to 200 C (-40 to 392 F) | ||
| DC Input | 18 volts | 6 to 18 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |