Microchip Technology, Inc. 5.5V 18V Motor Driver IC ATA6833C-PLQW

Description
IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6833C-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6833C-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6833C-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6833C-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 18V Motor Driver IC - 744-ATA6833C-PLQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 18V Motor Driver IC
744-ATA6833C-PLQW
5.5V 18V Motor Driver IC 744-ATA6833C-PLQW
IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6833C-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6833C-PLQW can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6833C-PLQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6833C-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW - 862282-ATA6833C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW
862282-ATA6833C-PLQW
PMIC - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW 862282-ATA6833C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 862282-ATA6833C-PLQW Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver Power MOSFET LIN 48-VQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6833 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6833C-PLQW-ND, ATA6833CPLQW, ATA6833C-PLQWDKR, ATA6833C-PLQWCT, ATA6833C-PLQWTR

Manufacturer: Microchip Technology
Win Source Part Number: 862282-ATA6833C-PLQW
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver Power MOSFET LIN 48-VQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6833
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6833C-PLQW-ND, ATA6833CPLQW, ATA6833C-PLQWDKR, ATA6833C-PLQWCT, ATA6833C-PLQWTR

Buy Now Datasheet
Motor Drivers, Controllers - ATA6833C-PLQWTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
ATA6833C-PLQWTR-ND
Motor Drivers, Controllers ATA6833C-PLQWTR-ND
Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Buy Now Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
ATA6833C-PLQW
PMIC - Motor Drivers, Controllers ATA6833C-PLQW
IC MOTOR DRIVER 5.5V-18V 48VQFN

IC MOTOR DRIVER 5.5V-18V 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
ATA6833C-PLQW
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers ATA6833C-PLQW
IC MOTOR DRIVER 5.5V-18V 48VQFN

IC MOTOR DRIVER 5.5V-18V 48VQFN

Supplier's Site
Motor Drivers, Controllers - ATA6833C-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ATA6833C-PLQW
Motor Drivers, Controllers ATA6833C-PLQW
Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Motor Driver Power MOSFET LIN 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-ATA6833C-PLQW 862282-ATA6833C-PLQW ATA6833C-PLQWTR-ND ATA6833C-PLQW ATA6833C-PLQW ATA6833C-PLQW
Product Name 5.5V 18V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus LIN
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 18 volts 6 to 18 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data