Motor Driver Power MOSFET LIN 48-QFN (7x7)
IC MOTOR DRIVER 5.5V-18V 48VQFN Product overview: ATA6833C-PLQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6833C-PLQW-1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769145-ATA6833C-PLQW
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 48-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 5.5 V ~ 18 V
Function: Controller - Commutation, Direction Management
Interface: LIN
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 5.5V-18V 48VQFN
IC MOTOR DRIVER 5.5V-18V 48VQFN
Motor Driver Power MOSFET LIN 48-QFN (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | ATA6833C-PLQW-1CT-ND | 744-ATA6833C-PLQW-1 | 769145-ATA6833C-PLQW-1 | ATA6833C-PLQW-1 | ATA6833C-PLQW-1 | ATA6833C-PLQW-1 |
| Product Name | Motor Drivers, Controllers | 5.5V 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ATA6833C-PLQW-1 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 48-VFQFN Exposed Pad | |||||
| Communication | LIN | LIN | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |