Microchip Technology, Inc. Full, Half-Bridge (H Bridge) Drivers ATA6832C-PIQW

Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Request a Quote Datasheet
Description
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - ATA6832C-PIQWTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ATA6832C-PIQWTR-ND
Full, Half-Bridge (H Bridge) Drivers ATA6832C-PIQWTR-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)

Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6832C-PIQW - 862280-ATA6832C-PIQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6832C-PIQW
862280-ATA6832C-PIQW
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6832C-PIQW 862280-ATA6832C-PIQW
Manufacturer: Microchip Technology Win Source Part Number: 862280-ATA6832C-PIQW Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4) Package: Reel - TR Package: 18-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6832C Categories: Integrated Circuits (ICs) Case / Package: 18-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6832CPIQW, ATA6832C-PIQWTR, ATA6832C-PIQWCT, ATA6832C-PIQWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862280-ATA6832C-PIQW
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Package: Reel - TR
Package: 18-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6832C
Categories: Integrated Circuits (ICs)
Case / Package: 18-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6832CPIQW, ATA6832C-PIQWTR, ATA6832C-PIQWCT, ATA6832C-PIQWDKR

Buy Now Datasheet
Full Half-Bridge Drivers - ATA6832C-PIQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6832C-PIQW
Full Half-Bridge Drivers ATA6832C-PIQW
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)

Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ATA6832C-PIQW
Gate Drivers ATA6832C-PIQW
Gate Drivers Triple Half-Bridge Driver High Temp.

Gate Drivers Triple Half-Bridge Driver High Temp.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ATA6832C-PIQWTR-ND 862280-ATA6832C-PIQW ATA6832C-PIQW ATA6832C-PIQW
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - ATA6832C-PIQW Full Half-Bridge Drivers Gate Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 18-VFQFN Exposed Pad 18-QFN (4x4) 18-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812SLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
3 suppliers
Clock Buffers, Drivers - SI53354BD10968-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCP1803RTHR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details