Manufacturer: Microchip Technology
Win Source Part Number: 862281-ATA6832-PIQW
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM, SPI
Package: Reel - TR
Package: 18-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6832
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6832-PIQW-ND, ATA6832-PIQWTR, ATA6832-PIQWCT, ATA6832-PIQWDKR, ATA6832PIQW
Motor Driver Power MOSFET PWM, SPI 18-VQFN (4x4)
IC MTR DRIVER 4.75V-5.25V 18VQFN Product overview: ATA6832-PIQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6832-PIQW can be used for catalog matching and distributor lookup.
IC MTR DRIVER 4.75V-5.25V 18VQFN
Motor Driver Power MOSFET PWM, SPI 18-VQFN (4x4)
IC MTR DRIVER 4.75V-5.25V 18VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 862281-ATA6832-PIQW | ATA6832-PIQWTR-ND | 744-ATA6832-PIQW | ATA6832-PIQW | ATA6832-PIQW | ATA6832-PIQW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ATA6832-PIQW | Motor Drivers, Controllers | 4.75V 5.25V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 18-VFQFN Exposed Pad | |||||
| Communication | PWM, SPI | PWM, SPI | ||||
| AC Input | 5 to 5 volts |