Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6831C-PIQW ATA6831C-PIQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019995-ATA6831C-PIQ W Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.6 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 18-QFN Exposed Pad (4x4) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019995-ATA6831C-PIQ W Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.6 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 18-QFN Exposed Pad (4x4) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6831C-PIQW - 1019995-ATA6831C-PIQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6831C-PIQW
1019995-ATA6831C-PIQW
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6831C-PIQW 1019995-ATA6831C-PIQW
Manufacturer: Microchip Technology Win Source Part Number: 1019995-ATA6831C-PIQ W Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 5.6 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive, Capacitive, Resistive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 18-QFN Exposed Pad (4x4) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019995-ATA6831C-PIQW
Packaging: Reel - TR
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.6 V to 40 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 18-QFN Exposed Pad (4x4)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - ATA6831C-PIQWTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ATA6831C-PIQWTR-ND
Full, Half-Bridge (H Bridge) Drivers ATA6831C-PIQWTR-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-VQFN (4x4)

Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - ATA6831C-PIQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
ATA6831C-PIQW
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers ATA6831C-PIQW
IC HALF BRIDGE DRIVER 1A 18VQFN

IC HALF BRIDGE DRIVER 1A 18VQFN

Supplier's Site
Full Half-Bridge Drivers - ATA6831C-PIQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6831C-PIQW
Full Half-Bridge Drivers ATA6831C-PIQW
Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-VQFN (4x4)

Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1019995-ATA6831C-PIQW ATA6831C-PIQWTR-ND ATA6831C-PIQW ATA6831C-PIQW
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6831C-PIQW Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 18-QFN Exposed Pad (4x4) 18-VFQFN Exposed Pad 18-VFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC339DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details