Atmel Corporation Dual Motor Driver IC ATA6829-T3QY

Description
Dual Triple DMOS Driver / IC MOTOR DRIVER SER 16PSOP Product overview: ATA6829-T3QY from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Triple DMOS Driver / IC MOTOR DRIVER SER 16PSOP Product overview: ATA6829-T3QY from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Motor Driver IC - 744-ATA6829-T3QY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Motor Driver IC
744-ATA6829-T3QY
Dual Motor Driver IC 744-ATA6829-T3QY
Dual Triple DMOS Driver / IC MOTOR DRIVER SER 16PSOP Product overview: ATA6829-T3QY from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY can be used for catalog matching and distributor lookup.

Dual Triple DMOS Driver / IC MOTOR DRIVER SER 16PSOP Product overview: ATA6829-T3QY from Atmel (Microchip Technology) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY - 087149-ATA6829-T3QY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY
087149-ATA6829-T3QY
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY 087149-ATA6829-T3QY
Manufacturer: Microchip Technology Win Source Part Number: 087149-ATA6829-T3QY Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 5.6 V to 40 V Motor Type - AC, DC: Brushed DC Family Name: ATA6829 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PSO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ATA6829-T3SY; Introduction Date: May 02, 1997 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087149-ATA6829-T3QY
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 5.6 V to 40 V
Motor Type - AC, DC: Brushed DC
Family Name: ATA6829
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PSO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ATA6829-T3SY;
Introduction Date: May 02, 1997
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-ATA6829-T3QY 087149-ATA6829-T3QY
Product Name Dual Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller for High Power Requirement - G-901 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; AC Servo; Voice Coil
Setup Wireless
View Details