Microchip Technology, Inc. Motor Drivers, Controllers ATA6829-T3QY-44

Description
Motor Driver DMOS SPI 16-PSO
Request a Quote Datasheet
Description
Motor Driver DMOS SPI 16-PSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - ATA6829-T3QY-44TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
ATA6829-T3QY-44TR-ND
Motor Drivers, Controllers ATA6829-T3QY-44TR-ND
Motor Driver DMOS SPI 16-PSO

Motor Driver DMOS SPI 16-PSO

Buy Now Datasheet
4.75V 5.25V Motor Driver IC - 744-ATA6829-T3QY-44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.75V 5.25V Motor Driver IC
744-ATA6829-T3QY-44
4.75V 5.25V Motor Driver IC 744-ATA6829-T3QY-44
IC MOTOR DRVR 4.75V-5.25V 16PSO Product overview: ATA6829-T3QY-44 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY-44 can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 4.75V-5.25V 16PSO Product overview: ATA6829-T3QY-44 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6829-T3QY-44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44 - 114594-ATA6829-T3QY-44 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44
114594-ATA6829-T3QY-44
PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44 114594-ATA6829-T3QY-44
Manufacturer: Microchip Technology Win Source Part Number: 114594-ATA6829-T3QY- 44 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 5.6 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-PSO Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 114594-ATA6829-T3QY-44
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 5.6 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-PSO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
ATA6829-T3QY-44
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers ATA6829-T3QY-44
IC MOTOR DRVR 4.75V-5.25V 16PSO

IC MOTOR DRVR 4.75V-5.25V 16PSO

Supplier's Site
PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
ATA6829-T3QY-44
PMIC - Motor Drivers, Controllers ATA6829-T3QY-44
IC MOTOR DRVR 4.75V-5.25V 16PSO

IC MOTOR DRVR 4.75V-5.25V 16PSO

Supplier's Site Datasheet
Motor Drivers, Controllers - ATA6829-T3QY-44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
ATA6829-T3QY-44
Motor Drivers, Controllers ATA6829-T3QY-44
Motor Driver DMOS SPI 16-PSO

Motor Driver DMOS SPI 16-PSO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number ATA6829-T3QY-44TR-ND 744-ATA6829-T3QY-44 114594-ATA6829-T3QY-44 ATA6829-T3QY-44 ATA6829-T3QY-44 ATA6829-T3QY-44
Product Name Motor Drivers, Controllers 4.75V 5.25V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - ATA6829-T3QY-44 Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "16-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Communication SPI SPI
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data