Motor Driver DMOS SPI 14-SOIC
Motor Driver DMOS SPI 14-SOIC
IC MOTOR DRVR 4.75V-5.25V 14SOIC
IC MOTOR DRVR 4.75V-5.25V 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | ATA6828-T2QY-ND | ATA6828-T2QY | ATA6828-T2QY | ATA6828-T2QY |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "14-SOIC (0.154"", 3.90mm Width)" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 5 to 5 volts |