Microchip Technology, Inc. Triple Half-bridge DMOS Output Driver with SPI Control ATA6826C

Description
A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The drivers are internally connected to form three half-bridges, each separately controllable from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, Maximum 1.5Ω at 150°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching all kinds of loads such as DC motors, bulbs, resistors, capacitors and inductors No shoot-through current Very low quiescent current IS < 2μA in Standby Mode versus total temperature range Outputs short-circuit protected Overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open-load, overtemperature and power-supply fail detection Serial data interface, daisy chain capable, up to 2MHz clock frequency SO14 power package
Datasheet
Description
A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The drivers are internally connected to form three half-bridges, each separately controllable from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, Maximum 1.5Ω at 150°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching all kinds of loads such as DC motors, bulbs, resistors, capacitors and inductors No shoot-through current Very low quiescent current IS < 2μA in Standby Mode versus total temperature range Outputs short-circuit protected Overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open-load, overtemperature and power-supply fail detection Serial data interface, daisy chain capable, up to 2MHz clock frequency SO14 power package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Half-bridge DMOS Output Driver with SPI Control - ATA6826C - Microchip Technology, Inc.
Chandler, AZ, United States
Triple Half-bridge DMOS Output Driver with SPI Control
ATA6826C
Triple Half-bridge DMOS Output Driver with SPI Control ATA6826C
A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The drivers are internally connected to form three half-bridges, each separately controllable from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, Maximum 1.5Ω at 150°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching all kinds of loads such as DC motors, bulbs, resistors, capacitors and inductors No shoot-through current Very low quiescent current IS < 2μA in Standby Mode versus total temperature range Outputs short-circuit protected Overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open-load, overtemperature and power-supply fail detection Serial data interface, daisy chain capable, up to 2MHz clock frequency SO14 power package

A fully protected triple half-bridge designed in smart power SOI technology. It can control up to three different loads by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers can drive currents of up to 1.0A. The drivers are internally connected to form three half-bridges, each separately controllable from a standard serial data interface to combine loads from bulbs, resistors, capacitors, and inductors. The IC supports the application of H-bridges to drive DC motors.

Additional Features

    • Supply voltage up to 40V
    • RDSon typically 0.8Ω at 25°C, Maximum 1.5Ω at 150°C
    • Up to 1.0A output current
    • Three half-bridge outputs formed by three high-side and three low-side drivers
    • Capable of switching all kinds of loads such as DC motors, bulbs, resistors, capacitors and inductors
    • No shoot-through current
    • Very low quiescent current IS < 2μA in Standby Mode versus total temperature range
    • Outputs short-circuit protected
    • Overtemperature protection for each switch and overtemperature prewarning
    • Undervoltage protection
    • Various diagnostic functions such as shorted output, open-load, overtemperature and power-supply fail detection
    • Serial data interface, daisy chain capable, up to 2MHz clock frequency
    • SO14 power package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number ATA6826C
Product Name Triple Half-bridge DMOS Output Driver with SPI Control
Package Type SOIC; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Clock Buffers, Drivers - SI5330F-A00214-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74AUP1G126GM/S500, - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details