Manufacturer: Microchip Technology
Win Source Part Number: 1019994-ATA6826C-TUQ
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 5.6 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 1019994-ATA6826C-TUQY-66 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ATA6826C-TUQY-66 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |