The Atmel ATA6826C is a triple half-bridge DMOS output driver for automotive and industrial applications, capable of driving up to 1.0A per channel with supply voltages up to 40V. It features built-in protection against short-circuit, overtemperature, and undervoltage conditions, along with diagnostic functions for fault detection. The device is housed in an SO14 power package measuring 8.65mm × 3.90mm with a pin pitch of 1.27mm. It operates via a serial interface up to 2MHz and maintains quiescent current below 2µA in standby mode. Automotive qualification is stated for enhanced reliability.
IC HALF BRIDGE DRIVER 1A 14SOIC Product overview: ATA6826C-TUQY-66 from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-ATA6826C-TUQY-66
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-ATA6826C-TUQY-66 |
| Product Name | 1A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |