Microchip Technology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - ATA6826-TUQY ATA6826-TUQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 088410-ATA6826-TUQY Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: DMOS Voltage - Load: 7 V to 40 V Rds On (Typ): 1.5 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 1.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088410-ATA6826-TUQY Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: DMOS Voltage - Load: 7 V to 40 V Rds On (Typ): 1.5 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 1.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6826-TUQY - 088410-ATA6826-TUQY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6826-TUQY
088410-ATA6826-TUQY
PMIC - PMIC - Full, Half - Bridge Drivers - ATA6826-TUQY 088410-ATA6826-TUQY
Manufacturer: Microchip Technology Win Source Part Number: 088410-ATA6826-TUQY Packaging: Reel - TR Applications: Bulbs, DC Motors, Resistors Mounting: SMD (SMT) Technology: DMOS Voltage - Load: 7 V to 40 V Rds On (Typ): 1.5 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 1.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088410-ATA6826-TUQY
Packaging: Reel - TR
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: DMOS
Voltage - Load: 7 V to 40 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 1.3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - ATA6826-TUQY-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ATA6826-TUQY-ND
Full, Half-Bridge (H Bridge) Drivers ATA6826-TUQY-ND
Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - ATA6826-TUQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6826-TUQY
Full Half-Bridge Drivers ATA6826-TUQY
Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 088410-ATA6826-TUQY ATA6826-TUQY-ND ATA6826-TUQY
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ATA6826-TUQY Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 14-SO SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89506KLPTRDKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Output Configuration Noninverting
Operating Temperature -40 to 135 C (-40 to 275 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
3 suppliers
Clock Buffers, Drivers - CDC337DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74LVTH244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details