Microchip Technology, Inc. High Temperature H-bridge Motor Driver System Basis Chip ATA6824C

Description
A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver stages to control four external power MOSFETs. An external microcontroller provides the direction signal and the PWM frequency. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors High temperature capability up to 200°C junction A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (Shutdown) High voltage serial interface for communication TPQFP package
Datasheet
Description
A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver stages to control four external power MOSFETs. An external microcontroller provides the direction signal and the PWM frequency. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors High temperature capability up to 200°C junction A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (Shutdown) High voltage serial interface for communication TPQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature H-bridge Motor Driver System Basis Chip - ATA6824C - Microchip Technology, Inc.
Chandler, AZ, United States
High Temperature H-bridge Motor Driver System Basis Chip
ATA6824C
High Temperature H-bridge Motor Driver System Basis Chip ATA6824C
A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver stages to control four external power MOSFETs. An external microcontroller provides the direction signal and the PWM frequency. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors High temperature capability up to 200°C junction A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (Shutdown) High voltage serial interface for communication TPQFP package

A high-temperature H-bridge motor driver designed for DC motor control applications in automotive high temperature environments. With a maximum junction temperature of 200ºC, this driver is suitable for applications with an ambient temperature up to 150ºC. The IC includes four driver stages to control four external power MOSFETs. An external microcontroller provides the direction signal and the PWM frequency.

Additional Features

    • PWM and direction-controlled driving of four externally-powered NMOS transistors
    • High temperature capability up to 200°C junction
    • A programmable dead time is included to avoid peak currents within the H-bridge
    • Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS
    • 5V/3.3V regulator and current limitation function
    • Reset derived from 5V/3.3V regulator output voltage
    • A programmable window watchdog
    • Battery overvoltage protection and battery undervoltage management
    • Overtemperature warning and protection (Shutdown)
    • High voltage serial interface for communication
    • TPQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC Motor Drives
Product Number ATA6824C
Product Name High Temperature H-bridge Motor Driver System Basis Chip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products