IC MOTOR DRVR 6.5V-22.7V 32TQFP Product overview: ATA6824C-MFHW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 22.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 22.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6824C-MFHW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862278-ATA6824C-MFHW
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver Power MOSFET Serial 32-TPQFP (7x7)
Package: Reel - TR
Package: 32-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6824C
Categories: Integrated Circuits (ICs)
Case / Package: 32-TPQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6824C-MFHW-ND, ATA6824C-MFHWDKR, ATA6824C-MFHWTR, ATA6824CMFHW, ATA6824C-MFHWCT
IC MOTOR DRVR 6.5V-22.7V 32TQFP
IC MOTOR DRVR 6.5V-22.7V 32TQFP
Motor Driver Power MOSFET Serial 32-TPQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ATA6824C-MFHW | 862278-ATA6824C-MFHW | ATA6824C-MFHW | ATA6824C-MFHW | ATA6824C-MFHW |
| Product Name | 6.5V 22.7V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ATA6824C-MFHW | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Serial |