Manufacturer: Microchip Technology
Win Source Part Number: 110182-ATA6824C-MFHW
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 32-TPQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6.5 V to 22.7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 1019993-ATA6824C-MFH
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 32-TPQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6.5 V to 22.7 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MOTOR DRVR 6.5V-22.7V 32TQFP Product overview: ATA6824C-MFHW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 22.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 22.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6824C-MFHW-1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Serial 32-TPQFP (7x7)
IC MOTOR DRVR 6.5V-22.7V 32TQFP
IC MOTOR DRVR 6.5V-22.7V 32TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 110182-ATA6824C-MFHW-1 | 744-ATA6824C-MFHW-1 | ATA6824C-MFHW-1 | ATA6824C-MFHW-1 | ATA6824C-MFHW-1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ATA6824C-MFHW-1 | 6.5V 22.7V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 23 volts | ||||
| DC Input | 6 to 23 volts | 23 volts |