Microchip Technology, Inc. H-bridge Motor Driver and LIN System Basis Chip ATA6823C

Description
ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal and allows the use of the IC in a motor-control application. The PWM control is performed by the low-side switch; the high-side switch is permanently on in the driving phase. The VMODE configuration pin can be set to 5V or 3.3V mode (for regulator and interface high level). The window watchdog has a programmable time, programmable by choosing a certain value of the external watchdog resistor RWD, internally trimmed to an accuracy of 10%. For communication a LIN transceiver 2.1 is integrated. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage Sleep mode with supply current of typically < 45μA, wake-up by signal on pins EN2 or on LIN interface A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (shutdown) LIN 2.1 compliant 3.3V/5V regulator with trimmed band gap QFN32 package
Datasheet
Description
ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal and allows the use of the IC in a motor-control application. The PWM control is performed by the low-side switch; the high-side switch is permanently on in the driving phase. The VMODE configuration pin can be set to 5V or 3.3V mode (for regulator and interface high level). The window watchdog has a programmable time, programmable by choosing a certain value of the external watchdog resistor RWD, internally trimmed to an accuracy of 10%. For communication a LIN transceiver 2.1 is integrated. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage Sleep mode with supply current of typically < 45μA, wake-up by signal on pins EN2 or on LIN interface A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (shutdown) LIN 2.1 compliant 3.3V/5V regulator with trimmed band gap QFN32 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-bridge Motor Driver and LIN System Basis Chip - ATA6823C - Microchip Technology, Inc.
Chandler, AZ, United States
H-bridge Motor Driver and LIN System Basis Chip
ATA6823C
H-bridge Motor Driver and LIN System Basis Chip ATA6823C
ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal and allows the use of the IC in a motor-control application. The PWM control is performed by the low-side switch; the high-side switch is permanently on in the driving phase. The VMODE configuration pin can be set to 5V or 3.3V mode (for regulator and interface high level). The window watchdog has a programmable time, programmable by choosing a certain value of the external watchdog resistor RWD, internally trimmed to an accuracy of 10%. For communication a LIN transceiver 2.1 is integrated. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors A programmable dead time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V regulator output voltage Sleep mode with supply current of typically < 45μA, wake-up by signal on pins EN2 or on LIN interface A programmable window watchdog Battery overvoltage protection and battery undervoltage management Overtemperature warning and protection (shutdown) LIN 2.1 compliant 3.3V/5V regulator with trimmed band gap QFN32 package

ATA6823C is designed for automotive body and powertrain applications. The IC is used to drive a continuous current motor in a full H-bridge configuration. An external microcontroller controls the driving function of the IC by providing a PWM signal and a direction signal and allows the use of the IC in a motor-control application. The PWM control is performed by the low-side switch; the high-side switch is permanently on in the driving phase. The VMODE configuration pin can be set to 5V or 3.3V mode (for regulator and interface high level). The window watchdog has a programmable time, programmable by choosing a certain value of the external watchdog resistor RWD, internally trimmed to an accuracy of 10%. For communication a LIN transceiver 2.1 is integrated.

Additional Features

    • PWM and direction-controlled driving of four externally-powered NMOS transistors
    • A programmable dead time is included to avoid peak currents within the H-bridge
    • Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS
    • 5V/3.3V regulator and current limitation function
    • Reset derived from 5V/3.3V regulator output voltage
    • Sleep mode with supply current of typically < 45μA, wake-up by signal on pins EN2 or on LIN interface
    • A programmable window watchdog
    • Battery overvoltage protection and battery undervoltage management
    • Overtemperature warning and protection (shutdown)
    • LIN 2.1 compliant
    • 3.3V/5V regulator with trimmed band gap
    • QFN32 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC Motor Drives
Product Number ATA6823C
Product Name H-bridge Motor Driver and LIN System Basis Chip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Motor Driver IC - 744-A3979SLPTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Logic
Operating Temperature -20 C (-4 F)
View Details
5 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details