IC MOTOR DRIVER 6.5V-22.7V 32QFN Product overview: ATA6823C-PHQW from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 22.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 22.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6823C-PHQW can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET LIN, PWM 32-QFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 862277-ATA6823C-PHQW
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET LIN, PWM 32-QFN (7x7)
Package: Reel - TR
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6823C
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6823CPHQW, ATA6823C-PHQW-ND, ATA6823C-PHQWTR, ATA6823C-PHQWCT, ATA6823C-PHQWDKR
Motor Driver Power MOSFET LIN, PWM 32-QFN (7x7)
IC MOTOR DRIVER 6.5V-22.7V 32QFN
IC MOTOR DRIVER 6.5V-22.7V 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ATA6823C-PHQW | ATA6823C-PHQWTR-ND | 862277-ATA6823C-PHQW | ATA6823C-PHQW | ATA6823C-PHQW | ATA6823C-PHQW |
| Product Name | 6.5V 22.7V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - ATA6823C-PHQW | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | LIN, PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 23 volts | 6 to 23 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |