IC MOTOR DRIVER 6.5V-22.7V 32QFN Product overview: ATA6823C-PHQW-1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 22.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 22.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ATA6823C-PHQW-1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1019992-ATA6823C-PHQ
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6.5 V to 22.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 6.5V-22.7V 32QFN
Motor Driver Power MOSFET LIN, PWM 32-QFN (7x7)
IC MOTOR DRIVER 6.5V-22.7V 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-ATA6823C-PHQW-1 | 1019992-ATA6823C-PHQW-1 | ATA6823C-PHQW-1 | ATA6823C-PHQW-1 | ATA6823C-PHQW-1 |
| Product Name | 6.5V 22.7V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - ATA6823C-PHQW-1 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | LIN, PWM | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 23 volts | 6 to 23 volts |