Atmel Corporation Interface - Interface - Drivers, Receivers, Transceivers - ATA6662-TAQY ATA6662-TAQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 092079-ATA6662-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Family Name: ATA6662 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Alternative Parts (Cross-Reference): ATA6662C-GAQW; ATA6662C-TAQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Embedded Design & Development, Metering
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 092079-ATA6662-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Family Name: ATA6662 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Alternative Parts (Cross-Reference): ATA6662C-GAQW; ATA6662C-TAQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Embedded Design & Development, Metering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662-TAQY - 092079-ATA6662-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662-TAQY
092079-ATA6662-TAQY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662-TAQY 092079-ATA6662-TAQY
Manufacturer: Microchip Technology Win Source Part Number: 092079-ATA6662-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Family Name: ATA6662 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Alternative Parts (Cross-Reference): ATA6662C-GAQW; ATA6662C-TAQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Embedded Design & Development, Metering

Manufacturer: Microchip Technology
Win Source Part Number: 092079-ATA6662-TAQY
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Family Name: ATA6662
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Alternative Parts (Cross-Reference): ATA6662C-GAQW; ATA6662C-TAQY;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Embedded Design & Development, Metering

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 092079-ATA6662-TAQY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6662-TAQY
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details