Atmel Corporation END - OF - LIFE - ATA6661-TAPJ ATA6661-TAPJ

Description
Manufacturer: Atmel Win Source Part Number: 1149079-ATA6661-TAPJ Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149079-ATA6661-TAPJ Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ATA6661-TAPJ - 1149079-ATA6661-TAPJ - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATA6661-TAPJ
1149079-ATA6661-TAPJ
END - OF - LIFE - ATA6661-TAPJ 1149079-ATA6661-TAPJ
Manufacturer: Atmel Win Source Part Number: 1149079-ATA6661-TAPJ Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149079-ATA6661-TAPJ
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1149079-ATA6661-TAPJ
Product Name END - OF - LIFE - ATA6661-TAPJ
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details